LPS 3® Rust Inhibitor is a 380ml aerosol product designed to prevent rust and corrosion for up to two years indoors. It is suitable for use on various surfaces, including metals, rubber, plastics, and paints. The product features a mild cherry odor and has a flash point of 64.4°F for the aerosol form. It contains 62.8% VOC and is classified as a pressurized container, requiring careful handling and storage away from heat sources. The product is NSF® Certified for use in food processing establishments in Canada and is effective in applications such as aircraft fuselages, battery terminals, and metal parts. It is important to follow safety guidelines during application and storage to ensure safe use.
DETAILS
LPS 3® is an NSF® Certified lubricant which prevents rust and corrosion for up to 2 years indoors. It is safe to use on rubber, plastics, fabric, paints and metals.
It inhibits exfoliation and filiform corrosion of aluminium and works as a self-healing, soft, waxy film.
LPS 3® is suitable for many applications, including:
| Techsil Limited | |
|---|---|
| Product Category | Rust and Corrosion Inhibiting Fluids |
| Product Number | MIPZ50037 |
| Product Name | LPS 3® Rust Inhibitor 380ml Aerosol |
| Functions | Corrosion Inhibiting or Rust Preventative |