Techsil Limited LPS® LST Penetrant 328ml Aerosol ITLP00003

Description
LPS® LST Penetrant has been specially formulated with low surface tension for fast penetrating action. It's powerful foaming technique provides complete surface coverage forcing all moisture out. Suitable for many applications from bearings to bolts, to chains and many more. Please see the TDS for the full list. Product Benefits Displaces moisture Loosens rusted and corrosion to free frozen parts Flash point of 175°F (79°C) Compatible with most rubber and plastic surfaces Inverta spray value Non-food Compounds Program Listed Cat Code: H2 Reg #059851
Datasheet
Description
LPS® LST Penetrant has been specially formulated with low surface tension for fast penetrating action. It's powerful foaming technique provides complete surface coverage forcing all moisture out. Suitable for many applications from bearings to bolts, to chains and many more. Please see the TDS for the full list. Product Benefits Displaces moisture Loosens rusted and corrosion to free frozen parts Flash point of 175°F (79°C) Compatible with most rubber and plastic surfaces Inverta spray value Non-food Compounds Program Listed Cat Code: H2 Reg #059851
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LPS® LST Penetrant 328ml Aerosol - ITLP00003 - Techsil Limited
Bidford on Avon, United Kingdom
LPS® LST Penetrant 328ml Aerosol
ITLP00003
LPS® LST Penetrant 328ml Aerosol ITLP00003
LPS® LST Penetrant has been specially formulated with low surface tension for fast penetrating action. It's powerful foaming technique provides complete surface coverage forcing all moisture out. Suitable for many applications from bearings to bolts, to chains and many more. Please see the TDS for the full list. Product Benefits Displaces moisture Loosens rusted and corrosion to free frozen parts Flash point of 175°F (79°C) Compatible with most rubber and plastic surfaces Inverta spray value Non-food Compounds Program Listed Cat Code: H2 Reg #059851

LPS® LST Penetrant has been specially formulated with low surface tension for fast penetrating action. It's powerful foaming technique provides complete surface coverage forcing all moisture out.

Suitable for many applications from bearings to bolts, to chains and many more. Please see the TDS for the full list.

Product Benefits

  • Displaces moisture
  • Loosens rusted and corrosion to free frozen parts
  • Flash point of 175°F (79°C)
  • Compatible with most rubber and plastic surfaces
  • Inverta spray value
  • Non-food Compounds Program Listed Cat Code: H2 Reg #059851
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Penetrants and Penetrating Oils
Product Number ITLP00003
Product Name LPS® LST Penetrant 328ml Aerosol
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Lubricant - Premium Corrosion & Wear Protection - Royal Purple, Ltd.
Specs
Composition / Chemistry Specialty, Proprietary or Other; Synthetic or Semi-synthetic
Applications Marine; Mining, Construction
Features Corrosion Inhibiting or Rust Preventative; Lubricant
View Details
Penetrating Oil with Moly. Aerosol Spray & Bulk Packaging - McLube MoS2-722 - McGee Industries, Inc. / McLube Division
Specs
Composition / Chemistry Molybdenum or Metal Sulphide; Petroleum or Mineral Oil
Features Aerosol, Sprayable or Misting (optional feature); Lubricant
Specific Gravity 0.8500 specific gravity
View Details
Wax Emulsions and Acrylic Resin Rust Preventative - Metal Guard® 919 - Hubbard-Hall Inc.
Specs
Composition / Chemistry Wax / Stearate; Petroleum or Mineral Oil
Applications Bearings; Black Oxide or Bare Steel Surfaces
Features Aerosol, Sprayable or Misting; Corrosion Inhibiting or Rust Preventative
View Details
Rust Prevention - PENETRATING OIL 2 - Total Lubricants USA, Inc.
Total Lubricants USA, Inc.
Specs
Features Corrosion Inhibiting or Rust Preventative
View Details