TechnoLab GmbH Air Filter A501455

Description
COALESCER FILTER, HIGH EFFICIENCY GLASS FIBER, .01 MICRON/ .01 PPM OIL REMOVAL. FREE 2 YEAR RADWELL WARRANTY
Description
COALESCER FILTER, HIGH EFFICIENCY GLASS FIBER, .01 MICRON/ .01 PPM OIL REMOVAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Air Filter - 98817204 - Radwell International
Willingboro, NJ, United States
Air Filter
98817204
Air Filter 98817204
COALESCER FILTER, HIGH EFFICIENCY GLASS FIBER, .01 MICRON/ .01 PPM OIL REMOVAL. FREE 2 YEAR RADWELL WARRANTY

COALESCER FILTER, HIGH EFFICIENCY GLASS FIBER, .01 MICRON/ .01 PPM OIL REMOVAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 98817204
Product Name Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
80mm Aluminum & Stainless Steel Fan Filter, Mill No Finish - 06325-M - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
HVAC Air Filters - 7302895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 361 SCFM (614 m³/hr)
View Details