Technic, Inc. Mazerustar® Planetary Mixer KK1000

Description
Achieved through continually revolving and rotating the container concurrently, the unique dual rotation action eliminates the need for mixing rods, blades or media, or an evacuation device and can dramatically reduce processing times. Protected by Japanese public patents, Technic is the exclusive distributor for Mazerustar® in North America. Applications Conductive/resistanc e materials such as gold, silver, copper and carbon paste Sealing/insulation materials such as glass and ceramic paste Seal/glue materials such as epoxy resin Molding materials such as silicone resin Mixtures of various color materials such as ink, paint and pigments Production of dentistry, medical/pharmaceutic al or cosmetic base materials Abrasion of precision parts The Mazerustar® is particularly useful for the following materials and processing purposes: High-viscosity liquids, which were impossible to mix, or which required long processing times by conventional mixing machines or deaeration devices Mixing two or more kinds of liquids which are widely different from each other in their characteristics or specific gravities Mixing liquids and powders (filler), which need to be evenly mixed even if the two kinds of materials are widely different from each other in their characteristics or specific gravities High value added materials that need to be processed without influence of containment (contaminants) and require processing with minimal waste Work processes that may benefit from reduced time and labor by minimizing processing and device or container clean-up
Description
Achieved through continually revolving and rotating the container concurrently, the unique dual rotation action eliminates the need for mixing rods, blades or media, or an evacuation device and can dramatically reduce processing times. Protected by Japanese public patents, Technic is the exclusive distributor for Mazerustar® in North America. Applications Conductive/resistanc e materials such as gold, silver, copper and carbon paste Sealing/insulation materials such as glass and ceramic paste Seal/glue materials such as epoxy resin Molding materials such as silicone resin Mixtures of various color materials such as ink, paint and pigments Production of dentistry, medical/pharmaceutic al or cosmetic base materials Abrasion of precision parts The Mazerustar® is particularly useful for the following materials and processing purposes: High-viscosity liquids, which were impossible to mix, or which required long processing times by conventional mixing machines or deaeration devices Mixing two or more kinds of liquids which are widely different from each other in their characteristics or specific gravities Mixing liquids and powders (filler), which need to be evenly mixed even if the two kinds of materials are widely different from each other in their characteristics or specific gravities High value added materials that need to be processed without influence of containment (contaminants) and require processing with minimal waste Work processes that may benefit from reduced time and labor by minimizing processing and device or container clean-up

Suppliers

Company
Product
Description
Supplier Links
Mazerustar® Planetary Mixer - KK1000 - Technic, Inc.
Cranston, RI, USA
Mazerustar® Planetary Mixer
KK1000
Mazerustar® Planetary Mixer KK1000
Achieved through continually revolving and rotating the container concurrently, the unique dual rotation action eliminates the need for mixing rods, blades or media, or an evacuation device and can dramatically reduce processing times. Protected by Japanese public patents, Technic is the exclusive distributor for Mazerustar® in North America. Applications Conductive/resistanc e materials such as gold, silver, copper and carbon paste Sealing/insulation materials such as glass and ceramic paste Seal/glue materials such as epoxy resin Molding materials such as silicone resin Mixtures of various color materials such as ink, paint and pigments Production of dentistry, medical/pharmaceutic al or cosmetic base materials Abrasion of precision parts The Mazerustar® is particularly useful for the following materials and processing purposes: High-viscosity liquids, which were impossible to mix, or which required long processing times by conventional mixing machines or deaeration devices Mixing two or more kinds of liquids which are widely different from each other in their characteristics or specific gravities Mixing liquids and powders (filler), which need to be evenly mixed even if the two kinds of materials are widely different from each other in their characteristics or specific gravities High value added materials that need to be processed without influence of containment (contaminants) and require processing with minimal waste Work processes that may benefit from reduced time and labor by minimizing processing and device or container clean-up

Achieved through continually revolving and rotating the container concurrently, the unique dual rotation action eliminates the need for mixing rods, blades or media, or an evacuation device and can dramatically reduce processing times.

Protected by Japanese public patents, Technic is the exclusive distributor for Mazerustar® in North America.

Applications

  • Conductive/resistance materials such as gold, silver, copper and carbon paste
  • Sealing/insulation materials such as glass and ceramic paste
  • Seal/glue materials such as epoxy resin
  • Molding materials such as silicone resin
  • Mixtures of various color materials such as ink, paint and pigments
  • Production of dentistry, medical/pharmaceutical or cosmetic base materials
  • Abrasion of precision parts

The Mazerustar® is particularly useful for the following materials and processing purposes:

  • High-viscosity liquids, which were impossible to mix, or which required long processing times by conventional mixing machines or deaeration devices
  • Mixing two or more kinds of liquids which are widely different from each other in their characteristics or specific gravities
  • Mixing liquids and powders (filler), which need to be evenly mixed even if the two kinds of materials are widely different from each other in their characteristics or specific gravities
  • High value added materials that need to be processed without influence of containment (contaminants) and require processing with minimal waste
  • Work processes that may benefit from reduced time and labor by minimizing processing and device or container clean-up
Supplier's Site

Technical Specifications

  Technic, Inc.
Product Category Industrial Mixers
Product Number KK1000
Product Name Mazerustar® Planetary Mixer
Features Variable
Unlock Full Specs
to access all available technical data

Similar Products

Powder Mixer - Rollo-Mixer® Mk VIII - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Laboratory Double Planetary Mixer - DPM Series - Charles Ross & Son Company
Specs
Operating Environment Laboratory
Operating System Batch
Features Variable; Explosion Proof (optional feature)
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-75-1 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 44100 GPH (46371 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details