Technic, Inc. Aqueous Ultrasonic Cleaning

Description
Highly efficient piezoelectric transducers attached to tank bottom. Precision welded, type 316L bright annealed stainless steel construction. All stainless steel connections. Adjustable, thermostatically controlled heaters maintain cleaning solution temperature for maximum effectiveness. Self-Contained Ultrasonic Cleaning Systems Ultrasonic cleaning systems use ultrasonic energy to produce cavitation, a formation and collapse of vacuum bubbles, in a liquid. The agitation of countless small, intensely collapsing bubbles produces a highly effective scrubbing of both exposed and wetted hidden surfaces. The use of ultrasonics results in higher quality and more consistent cleaning, leading to greater productivity. Technic's self-contained ultrasonic cleaning systems are provided with sweep frequencies of either 25 kHz or 40 kHz. The 25 kHz systems are preferred for cleaning large, heavy parts, such as castings and similar massive work loads and difficult, hard to clean materials such as buffing compounds. The 40 kHz systems, which provide the advantage of low operating noise and faster degassing, are recommended for delicate assemblies, including finished jewelry, printed circuit boards and small electronic parts. Please specify the desired frequency when ordering. Options All units are available with input/output ports from remote control ($--- additional). Mounting flanges for benchtop installation and covers to reduce fluid evaporation are also available. Models are available without heat. Stainless Steel is available when indicated for an additional $---. Please contact the Sales Department for our most current pricing. Chrome plated bottoms are recommended on all 25kHz tanks.
Datasheet
Description
Highly efficient piezoelectric transducers attached to tank bottom. Precision welded, type 316L bright annealed stainless steel construction. All stainless steel connections. Adjustable, thermostatically controlled heaters maintain cleaning solution temperature for maximum effectiveness. Self-Contained Ultrasonic Cleaning Systems Ultrasonic cleaning systems use ultrasonic energy to produce cavitation, a formation and collapse of vacuum bubbles, in a liquid. The agitation of countless small, intensely collapsing bubbles produces a highly effective scrubbing of both exposed and wetted hidden surfaces. The use of ultrasonics results in higher quality and more consistent cleaning, leading to greater productivity. Technic's self-contained ultrasonic cleaning systems are provided with sweep frequencies of either 25 kHz or 40 kHz. The 25 kHz systems are preferred for cleaning large, heavy parts, such as castings and similar massive work loads and difficult, hard to clean materials such as buffing compounds. The 40 kHz systems, which provide the advantage of low operating noise and faster degassing, are recommended for delicate assemblies, including finished jewelry, printed circuit boards and small electronic parts. Please specify the desired frequency when ordering. Options All units are available with input/output ports from remote control ($--- additional). Mounting flanges for benchtop installation and covers to reduce fluid evaporation are also available. Models are available without heat. Stainless Steel is available when indicated for an additional $---. Please contact the Sales Department for our most current pricing. Chrome plated bottoms are recommended on all 25kHz tanks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aqueous Ultrasonic Cleaning -  - Technic, Inc.
Cranston, RI, USA
Aqueous Ultrasonic Cleaning
Aqueous Ultrasonic Cleaning
Highly efficient piezoelectric transducers attached to tank bottom. Precision welded, type 316L bright annealed stainless steel construction. All stainless steel connections. Adjustable, thermostatically controlled heaters maintain cleaning solution temperature for maximum effectiveness. Self-Contained Ultrasonic Cleaning Systems Ultrasonic cleaning systems use ultrasonic energy to produce cavitation, a formation and collapse of vacuum bubbles, in a liquid. The agitation of countless small, intensely collapsing bubbles produces a highly effective scrubbing of both exposed and wetted hidden surfaces. The use of ultrasonics results in higher quality and more consistent cleaning, leading to greater productivity. Technic's self-contained ultrasonic cleaning systems are provided with sweep frequencies of either 25 kHz or 40 kHz. The 25 kHz systems are preferred for cleaning large, heavy parts, such as castings and similar massive work loads and difficult, hard to clean materials such as buffing compounds. The 40 kHz systems, which provide the advantage of low operating noise and faster degassing, are recommended for delicate assemblies, including finished jewelry, printed circuit boards and small electronic parts. Please specify the desired frequency when ordering. Options All units are available with input/output ports from remote control ($--- additional). Mounting flanges for benchtop installation and covers to reduce fluid evaporation are also available. Models are available without heat. Stainless Steel is available when indicated for an additional $---. Please contact the Sales Department for our most current pricing. Chrome plated bottoms are recommended on all 25kHz tanks.
  • Highly efficient piezoelectric transducers attached to tank bottom.
  • Precision welded, type 316L bright annealed stainless steel construction.
  • All stainless steel connections.
  • Adjustable, thermostatically controlled heaters maintain cleaning solution temperature for maximum effectiveness.

Self-Contained Ultrasonic Cleaning Systems

Ultrasonic cleaning systems use ultrasonic energy to produce cavitation, a formation and collapse of vacuum bubbles, in a liquid. The agitation of countless small, intensely collapsing bubbles produces a highly effective scrubbing of both exposed and wetted hidden surfaces. The use of ultrasonics results in higher quality and more consistent cleaning, leading to greater productivity.

Technic's self-contained ultrasonic cleaning systems are provided with sweep frequencies of either 25 kHz or 40 kHz. The 25 kHz systems are preferred for cleaning large, heavy parts, such as castings and similar massive work loads and difficult, hard to clean materials such as buffing compounds. The 40 kHz systems, which provide the advantage of low operating noise and faster degassing, are recommended for delicate assemblies, including finished jewelry, printed circuit boards and small electronic parts. Please specify the desired frequency when ordering.

Options

All units are available with input/output ports from remote control ($--- additional). Mounting flanges for benchtop installation and covers to reduce fluid evaporation are also available. Models are available without heat. Stainless Steel is available when indicated for an additional $---. Please contact the Sales Department for our most current pricing. Chrome plated bottoms are recommended on all 25kHz tanks.

Supplier's Site Datasheet

Technical Specifications

  Technic, Inc.
Product Category Industrial Parts Washers and Cleaning Systems
Product Name Aqueous Ultrasonic Cleaning
Machine Type Ultrasonic Cleaner; Aqueous Cleaning System
Tank Capacity 5.2 to 41 gallons (19.68 to 155 liters)
Heater 1000 to 3000 watts
Internal Length 10.0 to 20.0 inch (254 to 508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Immersion Washer -  - Sames North American Corporation
Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Ultrasonic Cleaners - 8555911 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 9.4 inch (240 mm)
Internal Width 5.4 inch (137 mm)
View Details
Automated Radial Style Electropolishing - MP500 - Technic, Inc.
Specs
Machine Mounting Floor or Skid
View Details