Techman Robot Inc. Cobots TM25S

Description
The Techman Robot TM25S is a heavy-duty collaborative robot (cobot) belonging to the TM AI Cobot S series. With a remarkable payload capacity of 25 kg, it stands out as an ideal choice for industrial automation tasks that require lifting and moving heavy objects. Its impressive 1902 mm reach allows it to access a wide workspace, making it suitable for a range of applications such as massive pick and place operations, machine tending, high-volume packaging, palletizing, and more. One of the standout features of the TM25S is its significantly enhanced speed and precision. It operates 25% faster than its predecessor, with the 6th axis joint speed increased from 225 °/s to 450 °/s. This boost in speed translates to a 25% reduction in cycle time, improving overall production efficiency. Moreover, the cobot offers exceptional repeatability accuracy, boasting a best-in-class ±0.03 mm precision, which is up to 70% more accurate than previous versions. In terms of safety, the TM25S is equipped with up to 31 safety functions certified by TÜV, prioritizing safety in various automation scenarios. These functions align with the latest ISO standards, ensuring compliance with ISO 10218-1 and certification as PL d, Cat.3 according to ISO 13849-1. The cobot also holds safety certifications such as UL and CSA for North America and CE for Europe, making it a versatile and safe choice for industrial automation across different regions. Its flexibility in safety functions reduces the need for additional safety PLC, simplifying safety control configuration and assessments while enhancing overall workplace safety.
Description
The Techman Robot TM25S is a heavy-duty collaborative robot (cobot) belonging to the TM AI Cobot S series. With a remarkable payload capacity of 25 kg, it stands out as an ideal choice for industrial automation tasks that require lifting and moving heavy objects. Its impressive 1902 mm reach allows it to access a wide workspace, making it suitable for a range of applications such as massive pick and place operations, machine tending, high-volume packaging, palletizing, and more. One of the standout features of the TM25S is its significantly enhanced speed and precision. It operates 25% faster than its predecessor, with the 6th axis joint speed increased from 225 °/s to 450 °/s. This boost in speed translates to a 25% reduction in cycle time, improving overall production efficiency. Moreover, the cobot offers exceptional repeatability accuracy, boasting a best-in-class ±0.03 mm precision, which is up to 70% more accurate than previous versions. In terms of safety, the TM25S is equipped with up to 31 safety functions certified by TÜV, prioritizing safety in various automation scenarios. These functions align with the latest ISO standards, ensuring compliance with ISO 10218-1 and certification as PL d, Cat.3 according to ISO 13849-1. The cobot also holds safety certifications such as UL and CSA for North America and CE for Europe, making it a versatile and safe choice for industrial automation across different regions. Its flexibility in safety functions reduces the need for additional safety PLC, simplifying safety control configuration and assessments while enhancing overall workplace safety.

Suppliers

Company
Product
Description
Supplier Links
Cobots - TM25S - Techman Robot Inc.
Taoyuan City, Taiwan
Cobots
TM25S
Cobots TM25S
The Techman Robot TM25S is a heavy-duty collaborative robot (cobot) belonging to the TM AI Cobot S series. With a remarkable payload capacity of 25 kg, it stands out as an ideal choice for industrial automation tasks that require lifting and moving heavy objects. Its impressive 1902 mm reach allows it to access a wide workspace, making it suitable for a range of applications such as massive pick and place operations, machine tending, high-volume packaging, palletizing, and more. One of the standout features of the TM25S is its significantly enhanced speed and precision. It operates 25% faster than its predecessor, with the 6th axis joint speed increased from 225 °/s to 450 °/s. This boost in speed translates to a 25% reduction in cycle time, improving overall production efficiency. Moreover, the cobot offers exceptional repeatability accuracy, boasting a best-in-class ±0.03 mm precision, which is up to 70% more accurate than previous versions. In terms of safety, the TM25S is equipped with up to 31 safety functions certified by TÜV, prioritizing safety in various automation scenarios. These functions align with the latest ISO standards, ensuring compliance with ISO 10218-1 and certification as PL d, Cat.3 according to ISO 13849-1. The cobot also holds safety certifications such as UL and CSA for North America and CE for Europe, making it a versatile and safe choice for industrial automation across different regions. Its flexibility in safety functions reduces the need for additional safety PLC, simplifying safety control configuration and assessments while enhancing overall workplace safety.

The Techman Robot TM25S is a heavy-duty collaborative robot (cobot) belonging to the TM AI Cobot S series. With a remarkable payload capacity of 25 kg, it stands out as an ideal choice for industrial automation tasks that require lifting and moving heavy objects. Its impressive 1902 mm reach allows it to access a wide workspace, making it suitable for a range of applications such as massive pick and place operations, machine tending, high-volume packaging, palletizing, and more.
One of the standout features of the TM25S is its significantly enhanced speed and precision. It operates 25% faster than its predecessor, with the 6th axis joint speed increased from 225 °/s to 450 °/s. This boost in speed translates to a 25% reduction in cycle time, improving overall production efficiency. Moreover, the cobot offers exceptional repeatability accuracy, boasting a best-in-class ±0.03 mm precision, which is up to 70% more accurate than previous versions.
In terms of safety, the TM25S is equipped with up to 31 safety functions certified by TÜV, prioritizing safety in various automation scenarios. These functions align with the latest ISO standards, ensuring compliance with ISO 10218-1 and certification as PL d, Cat.3 according to ISO 13849-1. The cobot also holds safety certifications such as UL and CSA for North America and CE for Europe, making it a versatile and safe choice for industrial automation across different regions. Its flexibility in safety functions reduces the need for additional safety PLC, simplifying safety control configuration and assessments while enhancing overall workplace safety.

Supplier's Site

Technical Specifications

  Techman Robot Inc.
Product Category Robots
Product Number TM25S
Product Name Cobots
Robot Type Collaborative / Cobot
Unlock Full Specs
to access all available technical data

Similar Products

Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Life Science Robotics - MICROLAB® STARplus - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 3 kg (6.62 lbs)
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details