Techflex, Inc. 2-1/2" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, White with Black Tracer FRN2.50TW

Description
Flexo® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to our standard polyethylene terepthalate gives FR an Underwriters Lab and CSA flame resistance rating of VW-1. Additional colors available. 2-1/2 inch nominal size, White with Black Tracer. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : FRN2.50TW AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Flame Retardant (FRN) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 2-1/2 COLOR : White with black tracer TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FMVSS-302 FAR25 VW-1 MIL-SPEC : MIL-202
Description
Flexo® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to our standard polyethylene terepthalate gives FR an Underwriters Lab and CSA flame resistance rating of VW-1. Additional colors available. 2-1/2 inch nominal size, White with Black Tracer. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : FRN2.50TW AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Flame Retardant (FRN) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 2-1/2 COLOR : White with black tracer TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FMVSS-302 FAR25 VW-1 MIL-SPEC : MIL-202

Suppliers

Company
Product
Description
Supplier Links
2-1/2
Savage, MN, United States
2-1/2" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, White with Black Tracer
TECFRN2.50TW
2-1/2" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, White with Black Tracer TECFRN2.50TW
Flexo® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to our standard polyethylene terepthalate gives FR an Underwriters Lab and CSA flame resistance rating of VW-1. Additional colors available. 2-1/2 inch nominal size, White with Black Tracer. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : FRN2.50TW AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Flame Retardant (FRN) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 2-1/2 COLOR : White with black tracer TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FMVSS-302 FAR25 VW-1 MIL-SPEC : MIL-202

Flexo® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to our standard polyethylene terepthalate gives FR an Underwriters Lab and CSA flame resistance rating of VW-1. Additional colors available. 2-1/2 inch nominal size, White with Black Tracer.


MANUFACTURER : Techflex MANUFACTURER PART NUMBER : FRN2.50TW AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Flame Retardant (FRN) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 2-1/2 COLOR : White with black tracer TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FMVSS-302 FAR25 VW-1 MIL-SPEC : MIL-202

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number TECFRN2.50TW
Product Name 2-1/2" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, White with Black Tracer
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DAYH-10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details