Flexo® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to our standard polyethylene terepthalate gives FR an Underwriters Lab and CSA flame resistance rating of VW-1. Additional colors available. 3/4 inch nominal size, Black.
MANUFACTURER : Techflex MANUFACTURER PART NUMBER : FRN0.75BK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Flame Retardant (FRN) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 3/4 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FMVSS-302 FAR25 VW-1 MIL-SPEC : MIL-202
| Lapp Tannehill | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | TECFRN0.75BK |
| Product Name | 3/4" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, Black |
| Sleeving | Mesh / Braided Sleeving |