Techflex, Inc. 1/4" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, Black with White Tracer FRN0.25TB

Description
Flexo® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to our standard polyethylene terepthalate gives FR an Underwriters Lab and CSA flame resistance rating of VW-1. Additional colors available. 1/4 inch nominal size, Black with White Tracer. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : FRN0.25TB AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Flame Retardant (FRN) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1/4 COLOR : Black with white tracer TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FMVSS-302 FAR25 VW-1 MIL-SPEC : MIL-202
Description
Flexo® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to our standard polyethylene terepthalate gives FR an Underwriters Lab and CSA flame resistance rating of VW-1. Additional colors available. 1/4 inch nominal size, Black with White Tracer. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : FRN0.25TB AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Flame Retardant (FRN) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1/4 COLOR : Black with white tracer TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FMVSS-302 FAR25 VW-1 MIL-SPEC : MIL-202

Suppliers

Company
Product
Description
Supplier Links
1/4
Savage, MN, United States
1/4" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, Black with White Tracer
TECFRN0.25TB
1/4" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, Black with White Tracer TECFRN0.25TB
Flexo® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to our standard polyethylene terepthalate gives FR an Underwriters Lab and CSA flame resistance rating of VW-1. Additional colors available. 1/4 inch nominal size, Black with White Tracer. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : FRN0.25TB AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Flame Retardant (FRN) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1/4 COLOR : Black with white tracer TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FMVSS-302 FAR25 VW-1 MIL-SPEC : MIL-202

Flexo® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to our standard polyethylene terepthalate gives FR an Underwriters Lab and CSA flame resistance rating of VW-1. Additional colors available. 1/4 inch nominal size, Black with White Tracer.


MANUFACTURER : Techflex MANUFACTURER PART NUMBER : FRN0.25TB AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Flame Retardant (FRN) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1/4 COLOR : Black with white tracer TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FMVSS-302 FAR25 VW-1 MIL-SPEC : MIL-202

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number TECFRN0.25TB
Product Name 1/4" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, Black with White Tracer
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details