Techflex, Inc. 1-1/2" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - Black F6W1.50BK

Description
Flexo® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy installation over components without the need for time consuming and costly disassembly. Additional colors available. 1-1/2 inch nominal size, Black. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : F6W1.50BK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® F6 Woven Wrap (F6W) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1-1/2 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94
Description
Flexo® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy installation over components without the need for time consuming and costly disassembly. Additional colors available. 1-1/2 inch nominal size, Black. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : F6W1.50BK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® F6 Woven Wrap (F6W) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1-1/2 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Suppliers

Company
Product
Description
Supplier Links
1-1/2
Savage, MN, United States
1-1/2" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - Black
TECF6W1.50BK
1-1/2" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - Black TECF6W1.50BK
Flexo® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy installation over components without the need for time consuming and costly disassembly. Additional colors available. 1-1/2 inch nominal size, Black. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : F6W1.50BK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® F6 Woven Wrap (F6W) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1-1/2 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Flexo® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy installation over components without the need for time consuming and costly disassembly. Additional colors available. 1-1/2 inch nominal size, Black.


MANUFACTURER : Techflex MANUFACTURER PART NUMBER : F6W1.50BK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® F6 Woven Wrap (F6W) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1-1/2 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number TECF6W1.50BK
Product Name 1-1/2" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - Black
Sleeving Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
0.75 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-25-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 0.7500 inch (19.05 mm)
View Details
Heat Shrink Tubing - 137413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.4724 inch (12 mm)
View Details