Techflex, Inc. 1" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - White F6W1.00WH

Description
Flexo® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy installation over components without the need for time consuming and costly disassembly. Additional colors available. 1 inch nominal size, White. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : F6W1.00WH AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® F6 Woven Wrap (F6W) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1 COLOR : White TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94
Description
Flexo® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy installation over components without the need for time consuming and costly disassembly. Additional colors available. 1 inch nominal size, White. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : F6W1.00WH AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® F6 Woven Wrap (F6W) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1 COLOR : White TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Suppliers

Company
Product
Description
Supplier Links
1
Savage, MN, United States
1" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - White
TECF6W1.00WH
1" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - White TECF6W1.00WH
Flexo® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy installation over components without the need for time consuming and costly disassembly. Additional colors available. 1 inch nominal size, White. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : F6W1.00WH AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® F6 Woven Wrap (F6W) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1 COLOR : White TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Flexo® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy installation over components without the need for time consuming and costly disassembly. Additional colors available. 1 inch nominal size, White.


MANUFACTURER : Techflex MANUFACTURER PART NUMBER : F6W1.00WH AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® F6 Woven Wrap (F6W) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1 COLOR : White TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number TECF6W1.00WH
Product Name 1" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - White
Sleeving Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details
Cable Transitions & Breakouts - 024093-000 - TE Connectivity
Specs
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 137441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.0630 inch (1.6 mm)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details