Techflex, Inc. 5/16" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - Black F6W0.31BK

Description
Flexo® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy installation over components without the need for time consuming and costly disassembly. Additional colors available. 5/16 inch nominal size, Black. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : F6W0.31BK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® F6 Woven Wrap (F6W) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 5/16 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94
Description
Flexo® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy installation over components without the need for time consuming and costly disassembly. Additional colors available. 5/16 inch nominal size, Black. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : F6W0.31BK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® F6 Woven Wrap (F6W) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 5/16 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Suppliers

Company
Product
Description
Supplier Links
5/16
Savage, MN, United States
5/16" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - Black
TECF6W0.31BK
5/16" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - Black TECF6W0.31BK
Flexo® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy installation over components without the need for time consuming and costly disassembly. Additional colors available. 5/16 inch nominal size, Black. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : F6W0.31BK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® F6 Woven Wrap (F6W) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 5/16 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Flexo® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy installation over components without the need for time consuming and costly disassembly. Additional colors available. 5/16 inch nominal size, Black.


MANUFACTURER : Techflex MANUFACTURER PART NUMBER : F6W0.31BK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® F6 Woven Wrap (F6W) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 5/16 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number TECF6W0.31BK
Product Name 5/16" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - Black
Sleeving Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Power Cable Heat Shrink Tubing - 062386-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Cable Sleeves - 1811981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1378 to 0.2953 inch (3.5 to 7.5 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details