Techflex, Inc. 3/8" Flexo® F6 (F6N) Wrappable Split Sleeving - Braided, Black F6N0.38BK

Description
Flexo® F6’s unique split, semi-rigid braided construction makes it the ideal solution for situations where ease of installation is of primary importance. The lateral split allows the tube to open up to accommodate a wide variety of bundling requirements, and the semi-rigid braid configuration simply closes around the entire installation without the need for any additional fasteners (velcro, tape, etc.). The 10 mil PET braid is lightweight, quiet and flexible. The 25% edge overlap (at nominal diameter) allows coverage around inline plugs, connectors and splices. Flexo® F6 will bend to a tight radius without distorting or splitting open and, unlike full rigid tubing, will not impair or affect the flexibility of harnesses. Flexo® F6 allows for the addition or removal of wires without disassembly. Additional colors available. 3/8 inch nominal size, Black. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : F6N0.38BK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® F6 (F6N) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 3/8 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FAR25 UL 94
Description
Flexo® F6’s unique split, semi-rigid braided construction makes it the ideal solution for situations where ease of installation is of primary importance. The lateral split allows the tube to open up to accommodate a wide variety of bundling requirements, and the semi-rigid braid configuration simply closes around the entire installation without the need for any additional fasteners (velcro, tape, etc.). The 10 mil PET braid is lightweight, quiet and flexible. The 25% edge overlap (at nominal diameter) allows coverage around inline plugs, connectors and splices. Flexo® F6 will bend to a tight radius without distorting or splitting open and, unlike full rigid tubing, will not impair or affect the flexibility of harnesses. Flexo® F6 allows for the addition or removal of wires without disassembly. Additional colors available. 3/8 inch nominal size, Black. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : F6N0.38BK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® F6 (F6N) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 3/8 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FAR25 UL 94

Suppliers

Company
Product
Description
Supplier Links
3/8
Savage, MN, United States
3/8" Flexo® F6 (F6N) Wrappable Split Sleeving - Braided, Black
TECF6N0.38BK
3/8" Flexo® F6 (F6N) Wrappable Split Sleeving - Braided, Black TECF6N0.38BK
Flexo® F6’s unique split, semi-rigid braided construction makes it the ideal solution for situations where ease of installation is of primary importance. The lateral split allows the tube to open up to accommodate a wide variety of bundling requirements, and the semi-rigid braid configuration simply closes around the entire installation without the need for any additional fasteners (velcro, tape, etc.). The 10 mil PET braid is lightweight, quiet and flexible. The 25% edge overlap (at nominal diameter) allows coverage around inline plugs, connectors and splices. Flexo® F6 will bend to a tight radius without distorting or splitting open and, unlike full rigid tubing, will not impair or affect the flexibility of harnesses. Flexo® F6 allows for the addition or removal of wires without disassembly. Additional colors available. 3/8 inch nominal size, Black. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : F6N0.38BK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® F6 (F6N) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 3/8 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FAR25 UL 94

Flexo® F6’s unique split, semi-rigid braided construction makes it the ideal solution for situations where ease of installation is of primary importance. The lateral split allows the tube to open up to accommodate a wide variety of bundling requirements, and the semi-rigid braid configuration simply closes around the entire installation without the need for any additional fasteners (velcro, tape, etc.). The 10 mil PET braid is lightweight, quiet and flexible. The 25% edge overlap (at nominal diameter) allows coverage around inline plugs, connectors and splices.

Flexo® F6 will bend to a tight radius without distorting or splitting open and, unlike full rigid tubing, will not impair or affect the flexibility of harnesses. Flexo® F6 allows for the addition or removal of wires without disassembly. Additional colors available. 3/8 inch nominal size, Black.


MANUFACTURER : Techflex MANUFACTURER PART NUMBER : F6N0.38BK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® F6 (F6N) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 3/8 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FAR25 UL 94

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number TECF6N0.38BK
Product Name 3/8" Flexo® F6 (F6N) Wrappable Split Sleeving - Braided, Black
Sleeving Mesh / Braided Sleeving; Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 1.61 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0414 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.61 inch (40.89 mm)
View Details
Cable Sleeves - 1797008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1181 to 0.3543 inch (3 to 9 mm)
Length 984 inch (25000 mm)
View Details