Techflex, Inc. Spiral Wrap, Expandable Sleeving - F6N0.25PG200 F6N0.25PG200

Description
Manufacturer: Techflex Win Source Part Number: 1087710-F6N0.25PG200 Type: Self Wrap Color: Gray Features: Chemical Resistant, Clean Cut Length: 200' (60.96m) Material Flammability Rating: UL94 V-0 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Split Flexible Tube Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -70°C to 125°C Wall Thickness: 0.025" (0.64mm) Abrasion Protection: Abrasion and Cut Resistant Diameter - Inside, Non-Expanded: 0.250" (6.35mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Techflex Win Source Part Number: 1087710-F6N0.25PG200 Type: Self Wrap Color: Gray Features: Chemical Resistant, Clean Cut Length: 200' (60.96m) Material Flammability Rating: UL94 V-0 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Split Flexible Tube Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -70°C to 125°C Wall Thickness: 0.025" (0.64mm) Abrasion Protection: Abrasion and Cut Resistant Diameter - Inside, Non-Expanded: 0.250" (6.35mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Spiral Wrap, Expandable Sleeving - F6N0.25PG200
1087710-F6N0.25PG200
Spiral Wrap, Expandable Sleeving - F6N0.25PG200 1087710-F6N0.25PG200
Manufacturer: Techflex Win Source Part Number: 1087710-F6N0.25PG200 Type: Self Wrap Color: Gray Features: Chemical Resistant, Clean Cut Length: 200' (60.96m) Material Flammability Rating: UL94 V-0 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Split Flexible Tube Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -70°C to 125°C Wall Thickness: 0.025" (0.64mm) Abrasion Protection: Abrasion and Cut Resistant Diameter - Inside, Non-Expanded: 0.250" (6.35mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Techflex
Win Source Part Number: 1087710-F6N0.25PG200
Type: Self Wrap
Color: Gray
Features: Chemical Resistant, Clean Cut
Length: 200' (60.96m)
Material Flammability Rating: UL94 V-0
Material: Polyethylene Terephthalate (PET), Halogen Free
Type Attributes: Split Flexible Tube
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -70°C to 125°C
Wall Thickness: 0.025" (0.64mm)
Abrasion Protection: Abrasion and Cut Resistant
Diameter - Inside, Non-Expanded: 0.250" (6.35mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1087710-F6N0.25PG200
Product Name Spiral Wrap, Expandable Sleeving - F6N0.25PG200
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers