Techflex, Inc. 1-1/4" Flexo® Clean Cut (CCP) Expandable Sleeving - Scissor-cut Braided, Black CCP1.25BK 1K SPOOL

Description
Flexo® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When cut with a hot knife, CCP produces a virtually frayless end. Clean Cut sets the highest standard for uncoated fray resistance sleeving products. 1-1/4 inch nominal size, Black. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCP1.25BK 1K SPOOL AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut (CCP) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1-1/4 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94
Description
Flexo® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When cut with a hot knife, CCP produces a virtually frayless end. Clean Cut sets the highest standard for uncoated fray resistance sleeving products. 1-1/4 inch nominal size, Black. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCP1.25BK 1K SPOOL AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut (CCP) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1-1/4 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Suppliers

Company
Product
Description
Supplier Links
1-1/4
Savage, MN, United States
1-1/4" Flexo® Clean Cut (CCP) Expandable Sleeving - Scissor-cut Braided, Black
TECCCP1.25BK
1-1/4" Flexo® Clean Cut (CCP) Expandable Sleeving - Scissor-cut Braided, Black TECCCP1.25BK
Flexo® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When cut with a hot knife, CCP produces a virtually frayless end. Clean Cut sets the highest standard for uncoated fray resistance sleeving products. 1-1/4 inch nominal size, Black. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCP1.25BK 1K SPOOL AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut (CCP) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1-1/4 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Flexo® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When cut with a hot knife, CCP produces a virtually frayless end. Clean Cut sets the highest standard for uncoated fray resistance sleeving products. 1-1/4 inch nominal size, Black.


MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCP1.25BK 1K SPOOL AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut (CCP) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1-1/4 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number TECCCP1.25BK
Product Name 1-1/4" Flexo® Clean Cut (CCP) Expandable Sleeving - Scissor-cut Braided, Black
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-60-11-C18.1-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details