Techflex, Inc. 1/4" Flexo® Clean Cut (CCP) Expandable Sleeving - Scissor-cut Braided, Gray CCP0.25GY

Description
Flexo® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When cut with a hot knife, CCP produces a virtually frayless end. Clean Cut sets the highest standard for uncoated fray resistance sleeving products. 1/4 inch nominal size, Gray. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCP0.25GY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut (CCP) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1/4 COLOR : Gray TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94
Description
Flexo® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When cut with a hot knife, CCP produces a virtually frayless end. Clean Cut sets the highest standard for uncoated fray resistance sleeving products. 1/4 inch nominal size, Gray. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCP0.25GY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut (CCP) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1/4 COLOR : Gray TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Suppliers

Company
Product
Description
Supplier Links
1/4
Savage, MN, United States
1/4" Flexo® Clean Cut (CCP) Expandable Sleeving - Scissor-cut Braided, Gray
TECCCP0.25GY
1/4" Flexo® Clean Cut (CCP) Expandable Sleeving - Scissor-cut Braided, Gray TECCCP0.25GY
Flexo® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When cut with a hot knife, CCP produces a virtually frayless end. Clean Cut sets the highest standard for uncoated fray resistance sleeving products. 1/4 inch nominal size, Gray. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCP0.25GY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut (CCP) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1/4 COLOR : Gray TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Flexo® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When cut with a hot knife, CCP produces a virtually frayless end. Clean Cut sets the highest standard for uncoated fray resistance sleeving products. 1/4 inch nominal size, Gray.


MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCP0.25GY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut (CCP) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1/4 COLOR : Gray TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number TECCCP0.25GY
Product Name 1/4" Flexo® Clean Cut (CCP) Expandable Sleeving - Scissor-cut Braided, Gray
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details