Techflex, Inc. 1/8" Flexo® Clean Cut (CCP) Expandable Sleeving - Scissor-cut Braided, Gray CCP0.13GY

Description
Flexo® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When cut with a hot knife, CCP produces a virtually frayless end. Clean Cut sets the highest standard for uncoated fray resistance sleeving products. 1/8 inch nominal size, Gray. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCP0.13GY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut (CCP) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1/8 COLOR : Gray TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94
Description
Flexo® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When cut with a hot knife, CCP produces a virtually frayless end. Clean Cut sets the highest standard for uncoated fray resistance sleeving products. 1/8 inch nominal size, Gray. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCP0.13GY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut (CCP) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1/8 COLOR : Gray TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Suppliers

Company
Product
Description
Supplier Links
1/8
Savage, MN, United States
1/8" Flexo® Clean Cut (CCP) Expandable Sleeving - Scissor-cut Braided, Gray
TECCCP0.13GY
1/8" Flexo® Clean Cut (CCP) Expandable Sleeving - Scissor-cut Braided, Gray TECCCP0.13GY
Flexo® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When cut with a hot knife, CCP produces a virtually frayless end. Clean Cut sets the highest standard for uncoated fray resistance sleeving products. 1/8 inch nominal size, Gray. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCP0.13GY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut (CCP) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1/8 COLOR : Gray TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Flexo® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When cut with a hot knife, CCP produces a virtually frayless end. Clean Cut sets the highest standard for uncoated fray resistance sleeving products. 1/8 inch nominal size, Gray.


MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCP0.13GY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut (CCP) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1/8 COLOR : Gray TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number TECCCP0.13GY
Product Name 1/8" Flexo® Clean Cut (CCP) Expandable Sleeving - Scissor-cut Braided, Gray
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
shrink tube - 063147-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Sleeves - 1789505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PTFE - Teflon®
Diameter 0.0280 to 0.1201 inch (0.7100 to 3.05 mm)
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details