Techflex, Inc. 3/4" Flexo® Clean Cut Flame Retardant (CCF) Expandable Sleeving - Scissor-cut Braided, Black with White Tracer CCF0.75TB

Description
Flexo® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly self-extinguish and minimize flame spread and incidental damage to surrounding components. The combination of flame retardance, ease of installation, and nearly complete coverage makes Clean Cut FR an ideal solution for many industrial and advanced engineering applications. 3/4 inch nominal size, Black with White Tracer. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCF0.75TB AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut Flame Retardant (CCF) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 3/4 COLOR : Black with white tracer TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FAR25 VW-1
Description
Flexo® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly self-extinguish and minimize flame spread and incidental damage to surrounding components. The combination of flame retardance, ease of installation, and nearly complete coverage makes Clean Cut FR an ideal solution for many industrial and advanced engineering applications. 3/4 inch nominal size, Black with White Tracer. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCF0.75TB AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut Flame Retardant (CCF) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 3/4 COLOR : Black with white tracer TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FAR25 VW-1

Suppliers

Company
Product
Description
Supplier Links
3/4
Savage, MN, United States
3/4" Flexo® Clean Cut Flame Retardant (CCF) Expandable Sleeving - Scissor-cut Braided, Black with White Tracer
TECCCF0.75TB
3/4" Flexo® Clean Cut Flame Retardant (CCF) Expandable Sleeving - Scissor-cut Braided, Black with White Tracer TECCCF0.75TB
Flexo® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly self-extinguish and minimize flame spread and incidental damage to surrounding components. The combination of flame retardance, ease of installation, and nearly complete coverage makes Clean Cut FR an ideal solution for many industrial and advanced engineering applications. 3/4 inch nominal size, Black with White Tracer. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCF0.75TB AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut Flame Retardant (CCF) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 3/4 COLOR : Black with white tracer TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FAR25 VW-1

Flexo® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly self-extinguish and minimize flame spread and incidental damage to surrounding components. The combination of flame retardance, ease of installation, and nearly complete coverage makes Clean Cut FR an ideal solution for many industrial and advanced engineering applications. 3/4 inch nominal size, Black with White Tracer.


MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCF0.75TB AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut Flame Retardant (CCF) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 3/4 COLOR : Black with white tracer TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FAR25 VW-1

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number TECCCF0.75TB
Product Name 3/4" Flexo® Clean Cut Flame Retardant (CCF) Expandable Sleeving - Scissor-cut Braided, Black with White Tracer
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details