Techflex, Inc. 1/4" Flexo® Clean Cut Flame Retardant (CCF) Expandable Sleeving - Scissor-cut Braided, White with Black Tracer CCF0.25TW

Description
Flexo® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly self-extinguish and minimize flame spread and incidental damage to surrounding components. The combination of flame retardance, ease of installation, and nearly complete coverage makes Clean Cut FR an ideal solution for many industrial and advanced engineering applications. 1/4 inch nominal size, White with Black Tracer. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCF0.25TW AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut Flame Retardant (CCF) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1/4 COLOR : White with black tracer TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FAR25 VW-1
Description
Flexo® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly self-extinguish and minimize flame spread and incidental damage to surrounding components. The combination of flame retardance, ease of installation, and nearly complete coverage makes Clean Cut FR an ideal solution for many industrial and advanced engineering applications. 1/4 inch nominal size, White with Black Tracer. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCF0.25TW AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut Flame Retardant (CCF) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1/4 COLOR : White with black tracer TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FAR25 VW-1

Suppliers

Company
Product
Description
Supplier Links
1/4
Savage, MN, United States
1/4" Flexo® Clean Cut Flame Retardant (CCF) Expandable Sleeving - Scissor-cut Braided, White with Black Tracer
TECCCF0.25TW
1/4" Flexo® Clean Cut Flame Retardant (CCF) Expandable Sleeving - Scissor-cut Braided, White with Black Tracer TECCCF0.25TW
Flexo® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly self-extinguish and minimize flame spread and incidental damage to surrounding components. The combination of flame retardance, ease of installation, and nearly complete coverage makes Clean Cut FR an ideal solution for many industrial and advanced engineering applications. 1/4 inch nominal size, White with Black Tracer. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCF0.25TW AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut Flame Retardant (CCF) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1/4 COLOR : White with black tracer TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FAR25 VW-1

Flexo® CLEAN CUT FLAME RETARDANT (CCF) has all of the same qualities that make standard Techflex CC so easy to cut and install, with the added advantage of a flame inhibitor to provide an extra level of safety in certain applications. Under normal conditions, Clean Cut FR will quickly self-extinguish and minimize flame spread and incidental damage to surrounding components. The combination of flame retardance, ease of installation, and nearly complete coverage makes Clean Cut FR an ideal solution for many industrial and advanced engineering applications. 1/4 inch nominal size, White with Black Tracer.


MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCF0.25TW AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut Flame Retardant (CCF) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1/4 COLOR : White with black tracer TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FAR25 VW-1

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number TECCCF0.25TW
Product Name 1/4" Flexo® Clean Cut Flame Retardant (CCF) Expandable Sleeving - Scissor-cut Braided, White with Black Tracer
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Alfagomma® 2.13 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0544 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 2.13 inch (54.1 mm)
View Details
Heat Shrink Tubing - 137438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1260 inch (3.2 mm)
View Details