Tech Rim Standards, LLC 4-SLOT SHIM ASH402

Description
Four Slot Shim
Description
Four Slot Shim
Datasheet
Datasheet Summary
Powered by GS/AI

The ASH402 4-Slot Shim from Tech Rim Standards, LLC is designed for precise assembly applications. It features four slots, each with a dimension of 10.5 ± 0.20 mm, and is made from cold rolled strip steel (S.A.E. 1010, full hard). The shim has a thickness of 0.25 mm and is characterized by rounded ends of all slots with a true radius of half the width. Dimensional tolerances are specified as ±0.03 mm for assembly and ±0.25 mm for slot locating dimensions. This product is suitable for applications requiring accurate spacing and alignment in mechanical assemblies.

Datasheet Summary
Powered by GS/AI

The ASH402 4-Slot Shim from Tech Rim Standards, LLC is designed for precise assembly applications. It features four slots, each with a dimension of 10.5 ± 0.20 mm, and is made from cold rolled strip steel (S.A.E. 1010, full hard). The shim has a thickness of 0.25 mm and is characterized by rounded ends of all slots with a true radius of half the width. Dimensional tolerances are specified as ±0.03 mm for assembly and ±0.25 mm for slot locating dimensions. This product is suitable for applications requiring accurate spacing and alignment in mechanical assemblies.

Suppliers

Company
Product
Description
Supplier Links
4-SLOT SHIM - ASH402 - Tech Rim Standards, LLC
Rochester Hills, MI, United States
4-SLOT SHIM
ASH402
4-SLOT SHIM ASH402
Four Slot Shim

Four Slot Shim

Buy Now Datasheet

Technical Specifications

  Tech Rim Standards, LLC
Product Category Shims and Shim Stock
Product Number ASH402
Product Name 4-SLOT SHIM
Type Shim / Shim Kit
Unlock Full Specs
to access all available technical data

Similar Products

Precision Shims and High-Wear Components -  - SPIROL
Specs
Type Shim / Shim Kit
Shape Circular; Ring; Slotted
Material Aluminum; Brass; Steel; Stainless Steel
View Details
Shim Kits - 519018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Material Brass; Brass
Width 6 inch (152 mm)
View Details
Shims - Circular-Grain® Shim - Smalley
Specs
Type Shim / Shim Kit
Shape Circular
Material Steel; Stainless Steel
View Details
Active Shims with Long-Term Stability and Nanometer Resolution - P-131 PIRest Actuators - PI (Physik Instrumente) L.P.
Specs
Type Shim / Shim Kit
Shape Circular
View Details