Tech Rim Standards, LLC Dump Unit SC Stub Shaft ADP515SC

Description
ADP201 DUMP UNIT STUB SHAFT
Description
ADP201 DUMP UNIT STUB SHAFT
Datasheet
Datasheet Summary
Powered by GS/AI

The Dump Unit SC Stub Shaft, part number ADP515SC, is constructed from S.A.E. 1045 material, featuring a diameter and length specification of B DIA. X E MM LG. The shaft exhibits a hardness range of 28-32 R.C. with a chrome coating of 0.13 mm, and a micro finish of 0.20-0.40 micrometers (8-16 micro inches). Additionally, it includes a component with a diameter of C and a length of 13.0 mm made from S.A.E. 1020 hot rolled steel. This product is suitable for applications requiring specific material properties and surface finishes.

Datasheet Summary
Powered by GS/AI

The Dump Unit SC Stub Shaft, part number ADP515SC, is constructed from S.A.E. 1045 material, featuring a diameter and length specification of B DIA. X E MM LG. The shaft exhibits a hardness range of 28-32 R.C. with a chrome coating of 0.13 mm, and a micro finish of 0.20-0.40 micrometers (8-16 micro inches). Additionally, it includes a component with a diameter of C and a length of 13.0 mm made from S.A.E. 1020 hot rolled steel. This product is suitable for applications requiring specific material properties and surface finishes.

Suppliers

Company
Product
Description
Supplier Links
Dump Unit SC Stub Shaft - ADP515SC - Tech Rim Standards, LLC
Rochester Hills, MI, United States
Dump Unit SC Stub Shaft
ADP515SC
Dump Unit SC Stub Shaft ADP515SC
ADP201 DUMP UNIT STUB SHAFT

ADP201 DUMP UNIT STUB SHAFT

Buy Now Datasheet

Technical Specifications

  Tech Rim Standards, LLC
Product Category Rotary Shafts
Product Number ADP515SC
Product Name Dump Unit SC Stub Shaft
Types of Shafts Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Car Drive Shaft -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Types of Shafts Rotary
Diameter 113 mm (4.45 inch)
Max. Available Length 1435 mm (56.5 inch)
View Details
SMITH-TRAX® Shafts, Eccentric Inch Shafts - SHAFT-7/16-E - Accurate Bushing Company, Inc.
Specs
Types of Shafts Rotary
Shaft Material Carbon Steel
Diameter 7.92 mm (0.3120 inch)
View Details
Bearing Supported Stub Shafts -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Types of Shafts Rotary; Precision
Diameter 63.5 mm (2.5 inch)
View Details
Series L – Line Shafts -  - DieQua Corporation
DieQua Corporation
Specs
Types of Shafts Rotary
View Details