Tech Rim Standards, LLC Dump Unit Through Shaft ADP487C

Description
ADP201 DUMP UNIT STUB SHAFT
Description
ADP201 DUMP UNIT STUB SHAFT
Datasheet
Datasheet Summary
Powered by GS/AI

The Dump Unit Through Shaft, part number ADP487C, is constructed from 40.000 DIA T.G.P. & C. S.A.E. 1045 material. It features a hardness rating of 28-32 R.C. through a depth of 0.25 inches, with a chrome finish, and a surface finish of 64-70 R.C. at a depth of 0.20-0.40 micrometers (8-16 micro inches). The manufacturing tolerances are specified as +0.000 and -0.025. This product is suitable for applications requiring durable and precise shaft components.

Datasheet Summary
Powered by GS/AI

The Dump Unit Through Shaft, part number ADP487C, is constructed from 40.000 DIA T.G.P. & C. S.A.E. 1045 material. It features a hardness rating of 28-32 R.C. through a depth of 0.25 inches, with a chrome finish, and a surface finish of 64-70 R.C. at a depth of 0.20-0.40 micrometers (8-16 micro inches). The manufacturing tolerances are specified as +0.000 and -0.025. This product is suitable for applications requiring durable and precise shaft components.

Suppliers

Company
Product
Description
Supplier Links
Dump Unit Through Shaft - ADP487C - Tech Rim Standards, LLC
Rochester Hills, MI, United States
Dump Unit Through Shaft
ADP487C
Dump Unit Through Shaft ADP487C
ADP201 DUMP UNIT STUB SHAFT

ADP201 DUMP UNIT STUB SHAFT

Buy Now Datasheet

Technical Specifications

  Tech Rim Standards, LLC
Product Category Rotary Shafts
Product Number ADP487C
Product Name Dump Unit Through Shaft
Types of Shafts Rotary
Unlock Full Specs
to access all available technical data

Similar Products

PTO Drive Shafts - T Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Types of Shafts Rotary
View Details
SMITH-TRAX® Shafts, Standard Metric Shaft - SHAFT-20 - Accurate Bushing Company, Inc.
Specs
Types of Shafts Rotary
Shaft Material Carbon Steel
Diameter 20 mm (0.7874 inch)
View Details
Drive Shafts -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Types of Shafts Rotary; Precision
Shaft Material Steel
View Details
.24970
Specs
Types of Shafts Rotary; Precision
Diameter 6.34 mm (0.2497 inch)
Max. Available Length 343 mm (13.5 inch)
View Details