Tech Rim Standards, LLC Dump Unit Through Shaft ADP486C

Description
ADP201 DUMP UNIT STUB SHAFT
Description
ADP201 DUMP UNIT STUB SHAFT
Datasheet
Datasheet Summary
Powered by GS/AI

The Dump Unit Through Shaft, part number ADP486C, is constructed from 40.000 diameter T.G.P. and C. S.A.E. 1045 material. It features a hardness range of 28-32 R.C. through a depth of 0.25 inches, with a chrome finish. The surface finish is specified to be between 64-70 R.C. with a micro meter range of 0.20-0.40, equivalent to 8-16 micro inches. The product dimensions include a tolerance of +0.000 and -0.025 inches. This information is crucial for engineers assessing the suitability of the product for their specific applications.

Datasheet Summary
Powered by GS/AI

The Dump Unit Through Shaft, part number ADP486C, is constructed from 40.000 diameter T.G.P. and C. S.A.E. 1045 material. It features a hardness range of 28-32 R.C. through a depth of 0.25 inches, with a chrome finish. The surface finish is specified to be between 64-70 R.C. with a micro meter range of 0.20-0.40, equivalent to 8-16 micro inches. The product dimensions include a tolerance of +0.000 and -0.025 inches. This information is crucial for engineers assessing the suitability of the product for their specific applications.

Suppliers

Company
Product
Description
Supplier Links
Dump Unit Through Shaft - ADP486C - Tech Rim Standards, LLC
Rochester Hills, MI, United States
Dump Unit Through Shaft
ADP486C
Dump Unit Through Shaft ADP486C
ADP201 DUMP UNIT STUB SHAFT

ADP201 DUMP UNIT STUB SHAFT

Buy Now Datasheet

Technical Specifications

  Tech Rim Standards, LLC
Product Category Rotary Shafts
Product Number ADP486C
Product Name Dump Unit Through Shaft
Types of Shafts Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Series L – Line Shafts -  - DieQua Corporation
DieQua Corporation
Specs
Types of Shafts Rotary
View Details
Drive Shafts -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Types of Shafts Rotary; Precision
Shaft Material Steel
View Details
Heavy Duty Drive Shaft -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Types of Shafts Rotary
Diameter 390 mm (15.35 inch)
Max. Available Length 1363 mm (53.66 inch)
View Details
.21920
Specs
Types of Shafts Rotary; Precision
Diameter 5.57 mm (0.2192 inch)
Max. Available Length 610 mm (24 inch)
View Details