The Dump Unit Stub Shaft, part number ADP-401, is manufactured by Tech Rim Standards, LLC. It has a weight of 1.59 kg and is made from S.A.E. 1020 Hot Rolled Steel. The shaft features specific tolerances of ±0.3 mm for one place and ±0.08 mm for two places. It includes two holes with a diameter of vò11.0 mm, designed for M10 x 1.5 screws. The dimensions include a vò50 mm diameter with a -0.009 to -0.025 mm tolerance, and a chamfer of 2.0 mm at a 45° angle. The product is suitable for applications requiring precise dimensions and robust material properties.
| Tech Rim Standards, LLC | |
|---|---|
| Product Category | Shims and Shim Stock |
| Product Number | ADP402A |
| Product Name | Dump Unit Stub Shaft |
| Type | Shim / Shim Kit |