CAP UC TPLHE 37F 2.7V 16X26
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2085-TPLHE-2R7/37PR16X26-ND |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 65 C (-40 to 149 F) |
| Capacitance Range | 3.70E7 microF |