6F (EDLC) Supercapacitor 3V Radial, Can 60mOhm @ 1kHz 1000 Hrs @ 65°C
CAP 6F 3.0V T/H
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2085-TPLH-3R0/6.0WR10X20-ND | TPLH-3R0/6.0WR10X20 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) |
| Capacitance Range | 6.00E6 microF | 6.00E6 microF |
| Capacitance Tolerance | 5 (+/- %) |