75F (EDLC) Supercapacitor 2.7V Radial, Can 11mOhm @ 1kHz 1500 Hrs @ 85°C
CAP 75F 2.7V THROUGH HOLE
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2085-TPLH-2R7/75WR18X40-ND | TPLH-2R7/75WR18X40 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Capacitance Range | 7.50E7 microF | 7.50E7 microF |
| Mounting Style | Through Hole | Through Hole; Through Hole |