3000F (EDLC) Supercapacitor 2.7V Axial, Can - Screw Terminals 0.26mOhm 1500 Hrs @ 65°C
CAP 3000F 2.7V CHASSIS MOUNT
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2085-TPLH-2R7/3000SL60138-ND | TPLH-2R7/3000SL60138 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 3.00E9 microF | 3.00E9 microF |
| Lead Style | Screw | |
| Mounting Style | Chassis, Stud Mount | Chassis, Stud Mount |