Tecate Group Electric Double Layer Capacitors (EDLC), Supercapacitors TPLH-2R7/1200SL60X74

Description
1200F (EDLC) Supercapacitor 2.7V Axial, Can - Screw Terminals 0.25mOhm 1500 Hrs @ 65°C
Request a Quote Datasheet
Description
1200F (EDLC) Supercapacitor 2.7V Axial, Can - Screw Terminals 0.25mOhm 1500 Hrs @ 65°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 2085-TPLH-2R7/1200SL60X74-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
2085-TPLH-2R7/1200SL60X74-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 2085-TPLH-2R7/1200SL60X74-ND
1200F (EDLC) Supercapacitor 2.7V Axial, Can - Screw Terminals 0.25mOhm 1500 Hrs @ 65°C

1200F (EDLC) Supercapacitor 2.7V Axial, Can - Screw Terminals 0.25mOhm 1500 Hrs @ 65°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - TPLH-2R7/1200SL60X74 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
TPLH-2R7/1200SL60X74
Electric Double Layer Capacitors (EDLC), Supercapacitors TPLH-2R7/1200SL60X74
CAP 1200F 2.7V CHASSIS MOUNT

CAP 1200F 2.7V CHASSIS MOUNT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 2085-TPLH-2R7/1200SL60X74-ND TPLH-2R7/1200SL60X74
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Operating Temperature -40 to 65 C (-40 to 149 F)
Capacitance Range 1.20E9 microF 1.20E9 microF
Lead Style Screw
Mounting Style Chassis, Stud Mount Chassis, Stud Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details