Tecate Group Electric Double Layer Capacitors (EDLC), Supercapacitors TPLC-3R8/10MR8X14

Description
10F (EDLC) Supercapacitor 3.8V Radial, Can 500mOhm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet
Description
10F (EDLC) Supercapacitor 3.8V Radial, Can 500mOhm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 2085-TPLC-3R8/10MR8X14-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
2085-TPLC-3R8/10MR8X14-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 2085-TPLC-3R8/10MR8X14-ND
10F (EDLC) Supercapacitor 3.8V Radial, Can 500mOhm @ 1kHz 1000 Hrs @ 70°C

10F (EDLC) Supercapacitor 3.8V Radial, Can 500mOhm @ 1kHz 1000 Hrs @ 70°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - TPLC-3R8/10MR8X14 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
TPLC-3R8/10MR8X14
Electric Double Layer Capacitors (EDLC), Supercapacitors TPLC-3R8/10MR8X14
CAP LITH HYBRID 10F 3.8V T/H

CAP LITH HYBRID 10F 3.8V T/H

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - TPLC-3R8/10MR8X14 - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
TPLC-3R8/10MR8X14
Electric Double Layer Capacitors (EDLC), Supercapacitors TPLC-3R8/10MR8X14
CAP LITH HYBRID 10F 3.8V T/H

CAP LITH HYBRID 10F 3.8V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 2085-TPLC-3R8/10MR8X14-ND TPLC-3R8/10MR8X14 TPLC-3R8/10MR8X14
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -15 to 70 C (5 to 158 F) -15 to 70 C (5 to 158 F) -15 to 70 C (5 to 158 F)
Capacitance Range 1.00E7 microF 1.00E7 microF 1.00E7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Mounting Style Through Hole Through Hole; Through Hole Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers