Tecate Group Electric Double Layer Capacitors (EDLC), Supercapacitors TPL-70/18X45F

Description
70F (EDLC) Supercapacitor 2.7V Radial, Can 13mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
70F (EDLC) Supercapacitor 2.7V Radial, Can 13mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 2085-TPL-70/18X45F-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
2085-TPL-70/18X45F-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 2085-TPL-70/18X45F-ND
70F (EDLC) Supercapacitor 2.7V Radial, Can 13mOhm @ 1kHz 1000 Hrs @ 85°C

70F (EDLC) Supercapacitor 2.7V Radial, Can 13mOhm @ 1kHz 1000 Hrs @ 85°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - TPL-70/18X45F - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
TPL-70/18X45F
Electric Double Layer Capacitors (EDLC), Supercapacitors TPL-70/18X45F
CAP 70F -10% +20% 2.7V T/H

CAP 70F -10% +20% 2.7V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 2085-TPL-70/18X45F-ND TPL-70/18X45F
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 7.00E7 microF 7.00E7 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C523U050EF1BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details