Tecate Group Electric Double Layer Capacitors (EDLC), Supercapacitors TPL-50/18X40F

Description
50F (EDLC) Supercapacitor 2.7V Radial, Can 15mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
50F (EDLC) Supercapacitor 2.7V Radial, Can 15mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 2085-TPL-50/18X40F-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
2085-TPL-50/18X40F-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 2085-TPL-50/18X40F-ND
50F (EDLC) Supercapacitor 2.7V Radial, Can 15mOhm @ 1kHz 1000 Hrs @ 85°C

50F (EDLC) Supercapacitor 2.7V Radial, Can 15mOhm @ 1kHz 1000 Hrs @ 85°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - TPL-50/18X40F - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
TPL-50/18X40F
Electric Double Layer Capacitors (EDLC), Supercapacitors TPL-50/18X40F
CAP 50F -10% +20% 2.7V T/H

CAP 50F -10% +20% 2.7V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 2085-TPL-50/18X40F-ND TPL-50/18X40F
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 5.00E7 microF 5.00E7 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details