Tecate Group Electric Double Layer Capacitors (EDLC), Supercapacitors TPL-11/10X30F

Description
11F (EDLC) Supercapacitor 2.7V Radial, Can 60mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
11F (EDLC) Supercapacitor 2.7V Radial, Can 60mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 2085-TPL-11/10X30F-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
2085-TPL-11/10X30F-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 2085-TPL-11/10X30F-ND
11F (EDLC) Supercapacitor 2.7V Radial, Can 60mOhm @ 1kHz 1000 Hrs @ 85°C

11F (EDLC) Supercapacitor 2.7V Radial, Can 60mOhm @ 1kHz 1000 Hrs @ 85°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - TPL-11/10X30F - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
TPL-11/10X30F
Electric Double Layer Capacitors (EDLC), Supercapacitors TPL-11/10X30F
CAP 11F -10% +20% 2.7V T/H

CAP 11F -10% +20% 2.7V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 2085-TPL-11/10X30F-ND TPL-11/10X30F
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 1.10E7 microF 1.10E7 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details