Tecate Group Electric Double Layer Capacitors (EDLC), Supercapacitors SCAP,PBLS-7.5/16.2

Description
7.5F (EDLC) Supercapacitor 16.2V Module, Wire Leads 156mOhm 1000 Hrs @ 65°C
Request a Quote Datasheet
Description
7.5F (EDLC) Supercapacitor 16.2V Module, Wire Leads 156mOhm 1000 Hrs @ 65°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 2085-SCAP,PBLS-7.5/16.2-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
2085-SCAP,PBLS-7.5/16.2-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 2085-SCAP,PBLS-7.5/16.2-ND
7.5F (EDLC) Supercapacitor 16.2V Module, Wire Leads 156mOhm 1000 Hrs @ 65°C

7.5F (EDLC) Supercapacitor 16.2V Module, Wire Leads 156mOhm 1000 Hrs @ 65°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCAP,PBLS-7.5/16.2 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCAP,PBLS-7.5/16.2
Electric Double Layer Capacitors (EDLC), Supercapacitors SCAP,PBLS-7.5/16.2
CAP 7.5F -10% +20% 16.2V UCAP PK

CAP 7.5F -10% +20% 16.2V UCAP PK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 2085-SCAP,PBLS-7.5/16.2-ND SCAP,PBLS-7.5/16.2
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Operating Temperature -40 to 65 C (-40 to 149 F)
Capacitance Range 7.50E6 microF 7.50E6 microF
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details