Tecate Group Electric Double Layer Capacitors (EDLC), Supercapacitors SCAP,PBL-1.0/5.4

Description
1F (EDLC) Supercapacitor 5.4V Radial, Can 360mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
1F (EDLC) Supercapacitor 5.4V Radial, Can 360mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 2085-SCAPPBL-1.0/5.4-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
2085-SCAPPBL-1.0/5.4-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 2085-SCAPPBL-1.0/5.4-ND
1F (EDLC) Supercapacitor 5.4V Radial, Can 360mOhm @ 1kHz 1000 Hrs @ 85°C

1F (EDLC) Supercapacitor 5.4V Radial, Can 360mOhm @ 1kHz 1000 Hrs @ 85°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCAP,PBL-1.0/5.4 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCAP,PBL-1.0/5.4
Electric Double Layer Capacitors (EDLC), Supercapacitors SCAP,PBL-1.0/5.4
CAP 1F 5.4V THROUGH HOLE UCAP PK

CAP 1F 5.4V THROUGH HOLE UCAP PK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 2085-SCAPPBL-1.0/5.4-ND SCAP,PBL-1.0/5.4
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF 1.00E6 microF
Mounting Style Through Hole Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details