Tecate Group Electric Double Layer Capacitors (EDLC), Supercapacitors PBLC-3R8/200MA2

Description
200F (EDLC) Supercapacitor 3.8V Radial, Can 1000 Hrs @ 70°C
Request a Quote Datasheet
Description
200F (EDLC) Supercapacitor 3.8V Radial, Can 1000 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 2085-PBLC-3R8/200MA2-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
2085-PBLC-3R8/200MA2-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 2085-PBLC-3R8/200MA2-ND
200F (EDLC) Supercapacitor 3.8V Radial, Can 1000 Hrs @ 70°C

200F (EDLC) Supercapacitor 3.8V Radial, Can 1000 Hrs @ 70°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - PBLC-3R8/200MA2 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
PBLC-3R8/200MA2
Electric Double Layer Capacitors (EDLC), Supercapacitors PBLC-3R8/200MA2
CAP LITH HYBRID 200F 20% 3.8V

CAP LITH HYBRID 200F 20% 3.8V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 2085-PBLC-3R8/200MA2-ND PBLC-3R8/200MA2
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Operating Temperature -15 to 70 C (5 to 158 F)
Capacitance Range 2.00E8 microF 2.00E8 microF
Capacitance Tolerance 20 (+/- %)
Lead Style Flying
Packing Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers