Te-Co, Inc. Metric Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Non-Locking: M12 x 1.75 Thread without Locking Element 68452X

Description
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads Ideal for food and medical applications *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%
Description
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads Ideal for food and medical applications *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Suppliers

Company
Product
Description
Supplier Links
Metric Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Non-Locking: M12 x 1.75 Thread without Locking Element - 68452X - Te-Co, Inc.
Union, OH, USA
Metric Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Non-Locking: M12 x 1.75 Thread without Locking Element
68452X
Metric Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Non-Locking: M12 x 1.75 Thread without Locking Element 68452X
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads Ideal for food and medical applications *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Product Information

  • Material:
    • Body: Stainless Steel
    • Plunger: Stainless Steel
    • Knob: Delrin
  • Contoured knob
  • Unified ANSI & metric threads
  • Ideal for food and medical applications

*No thread relief in 1/4-20 thread size
*No thread relief in M6 thread size
Initial End Forces = +/-50% Final End Forces = +/-25%

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 68452X
Product Name Metric Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Non-Locking: M12 x 1.75 Thread without Locking Element
Plunger Type Knob Handle Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Short Pull Ring Retractable Plungers - 27802 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger; (Retractable)
End Force 4 lbs (1.81 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details
Long Press-Fit Ball Plungers - SBPC - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0315 to 0.1260 inch (0.8000 to 3.2 mm)
End Force 2.7 to 27.43 lbs (1.22 to 12.44 kg)
View Details
Spring Plungers & Indexing Plungers - 188919 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Hexagon Head Steel Spring Ball Plunger With M16 Threads - Heavy End Pressure - S707CBMH1633H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3937 inch (10 mm)
View Details