Te-Co, Inc. Metric Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Non-Locking: M10 x 1.5 Thread without Locking Element 68451X

Description
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads Ideal for food and medical applications *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%
Description
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads Ideal for food and medical applications *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Suppliers

Company
Product
Description
Supplier Links
Metric Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Non-Locking: M10 x 1.5 Thread without Locking Element - 68451X - Te-Co, Inc.
Union, OH, USA
Metric Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Non-Locking: M10 x 1.5 Thread without Locking Element
68451X
Metric Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Non-Locking: M10 x 1.5 Thread without Locking Element 68451X
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads Ideal for food and medical applications *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Product Information

  • Material:
    • Body: Stainless Steel
    • Plunger: Stainless Steel
    • Knob: Delrin
  • Contoured knob
  • Unified ANSI & metric threads
  • Ideal for food and medical applications

*No thread relief in 1/4-20 thread size
*No thread relief in M6 thread size
Initial End Forces = +/-50% Final End Forces = +/-25%

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 68451X
Product Name Metric Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Non-Locking: M10 x 1.5 Thread without Locking Element
Plunger Type Knob Handle Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - Fine Thread (UNF) - 11207 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 5 lbs (2.27 kg)
Thread Size 3/8-24
View Details
Ball Plungers - BST, BSTH - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0197 to 0.1772 inch (0.5000 to 4.5 mm)
End Force 1.12 to 53.95 lbs (0.5098 to 24.47 kg)
View Details
Spring Plungers & Indexing Plungers - 478567 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Body Stainless Steel
View Details
Hexagon Head Steel Spring Ball Plunger With M3 Threads - Heavy End Pressure - S707CBMH0309H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M3
Non-threaded 0.0591 inch (1.5 mm)
View Details