Te-Co, Inc. Metric Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: M10 x 1.5 Thread without Locking Element 68402X

Description
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%
Description
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Suppliers

Company
Product
Description
Supplier Links
Metric Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: M10 x 1.5 Thread without Locking Element - 68402X - Te-Co, Inc.
Union, OH, USA
Metric Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: M10 x 1.5 Thread without Locking Element
68402X
Metric Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: M10 x 1.5 Thread without Locking Element 68402X
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Product Information

  • Material:
    • Body: Stainless Steel
    • Plunger: Stainless Steel
    • Knob: Delrin
  • Contoured knob
  • Unified ANSI & metric threads

*No thread relief in 1/4-20 thread size
*No thread relief in M6 thread size
Initial End Forces = +/-50% Final End Forces = +/-25%

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 68402X
Product Name Metric Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: M10 x 1.5 Thread without Locking Element
Plunger Type Knob Handle Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Indexing Plungers - NDXN - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1378 to 0.3937 inch (3.5 to 10 mm)
End Force 1.01 to 7.87 lbs (0.4588 to 3.57 kg)
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M12 Threads - Standard End Pressure - S707YPMS1222 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.2362 inch (6 mm)
View Details
Spring Plungers & Indexing Plungers - 188925 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBM4A - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.3543 inch (9 mm)
End Force 2.25 lbs (1.02 kg)
View Details