Te-Co, Inc. Metric Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: M10 x 1.5 Thread with Locking Element 68402

Description
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%
Description
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Suppliers

Company
Product
Description
Supplier Links
Metric Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: M10 x 1.5 Thread with Locking Element - 68402 - Te-Co, Inc.
Union, OH, USA
Metric Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: M10 x 1.5 Thread with Locking Element
68402
Metric Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: M10 x 1.5 Thread with Locking Element 68402
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Product Information

  • Material:
    • Body: Stainless Steel
    • Plunger: Stainless Steel
    • Knob: Delrin
  • Contoured knob
  • Unified ANSI & metric threads

*No thread relief in 1/4-20 thread size
*No thread relief in M6 thread size
Initial End Forces = +/-50% Final End Forces = +/-25%

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 68402
Product Name Metric Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: M10 x 1.5 Thread with Locking Element
Plunger Type Knob Handle Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Steel Spring Ball Plunger With M8 Threads - Standard End Pressure - S707CBMH0818 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Non-threaded 0.1969 inch (5 mm)
View Details
Press-Fit Ball Plungers - EBP, EBPJ - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0276 to 0.1378 inch (0.7000 to 3.5 mm)
End Force 0.6744 to 5.62 lbs (0.3059 to 2.55 kg)
View Details
Spring Plungers & Indexing Plungers - 188899 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Stainless Steel Ball Plungers - 11108 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 4 lbs (1.81 kg)
Thread Size 1/4-20
View Details