Te-Co, Inc. Metric Delrin® Knob Steel Hand Retractable Spring Plunger / Non-Locking: M12 x 1.75 Thread with Locking Element 68352

Description
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Non-locking design Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%
Description
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Non-locking design Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Suppliers

Company
Product
Description
Supplier Links
Metric Delrin® Knob Steel Hand Retractable Spring Plunger / Non-Locking: M12 x 1.75 Thread with Locking Element - 68352 - Te-Co, Inc.
Union, OH, USA
Metric Delrin® Knob Steel Hand Retractable Spring Plunger / Non-Locking: M12 x 1.75 Thread with Locking Element
68352
Metric Delrin® Knob Steel Hand Retractable Spring Plunger / Non-Locking: M12 x 1.75 Thread with Locking Element 68352
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Non-locking design Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Product Information

  • Material:
    • Body: Steel
    • Plunger: Case Hardened Steel
    • Knob: Delrin (Black)
  • Non-locking design
  • Contoured knob
  • Unified ANSI & metric threads

*No thread relief in 1/4-20 thread size
*No thread relief in M6 thread size
Initial End Forces = +/-50% Final End Forces = +/-25%

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 68352
Product Name Metric Delrin® Knob Steel Hand Retractable Spring Plunger / Non-Locking: M12 x 1.75 Thread with Locking Element
Plunger Type Knob Handle Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10878 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 4.48 lbs (2.03 kg)
Thread Size M8 x 1.25
View Details
Spring Plungers & Indexing Plungers - 237794 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Body Steel
View Details
Light End Force Standard Spring Plungers - Steel w/Stainless Steel Nose - CS51P - Vlier
Specs
Plunger Type Spring Plunger
Stroke 0.6300 inch (16 mm)
End Force 2.3 lbs (1.04 kg)
View Details
Hexagon Head Steel Spring Ball Plunger With M6 Threads - Heavy End Pressure - S707CBMH0615H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1378 inch (3.5 mm)
View Details