Te-Co, Inc. Metric Delrin® Knob Steel Hand Retractable Spring Plunger / Locking: M12 x 1.75 Thread with Locking Element 68303

Description
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Optional locking elements Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%
Description
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Optional locking elements Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Suppliers

Company
Product
Description
Supplier Links
Metric Delrin® Knob Steel Hand Retractable Spring Plunger / Locking: M12 x 1.75 Thread with Locking Element - 68303 - Te-Co, Inc.
Union, OH, USA
Metric Delrin® Knob Steel Hand Retractable Spring Plunger / Locking: M12 x 1.75 Thread with Locking Element
68303
Metric Delrin® Knob Steel Hand Retractable Spring Plunger / Locking: M12 x 1.75 Thread with Locking Element 68303
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Optional locking elements Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Product Information

  • Material:
  • Body: Steel
    • Plunger: Case Hardened Steel
    • Knob: Delrin (Black)
  • Optional locking elements
  • Contoured knob
  • Unified ANSI & metric threads

*No thread relief in 1/4-20 thread size
*No thread relief in M6 thread size
Initial End Forces = +/-50% Final End Forces = +/-25%

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 68303
Product Name Metric Delrin® Knob Steel Hand Retractable Spring Plunger / Locking: M12 x 1.75 Thread with Locking Element
Plunger Type Knob Handle Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 11222 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 5 lbs (2.27 kg)
Thread Size Other English Thread; 10-24
View Details
Indexing Plungers without Knob - SDX-N - Imao-Fixtureworks
Specs
Plunger Type Index Plunger
Stroke 0.1575 to 0.3937 inch (4 to 10 mm)
End Force 1.35 to 7.87 lbs (0.6117 to 3.57 kg)
View Details
Spring Plungers & Indexing Plungers - 1443684 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8 x 0.75
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M8 Long-Lok Threads - Heavy End Pressure - S707YBMSL0816H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Non-threaded 0.1969 inch (5 mm)
View Details