Te-Co, Inc. Metric Delrin® Knob Steel Hand Retractable Spring Plunger / Locking: M10 x 1.5 Thread without Locking Element 68302X

Description
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Optional locking elements Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%
Description
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Optional locking elements Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Suppliers

Company
Product
Description
Supplier Links
Metric Delrin® Knob Steel Hand Retractable Spring Plunger / Locking: M10 x 1.5 Thread without Locking Element - 68302X - Te-Co, Inc.
Union, OH, USA
Metric Delrin® Knob Steel Hand Retractable Spring Plunger / Locking: M10 x 1.5 Thread without Locking Element
68302X
Metric Delrin® Knob Steel Hand Retractable Spring Plunger / Locking: M10 x 1.5 Thread without Locking Element 68302X
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Optional locking elements Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Product Information

  • Material:
  • Body: Steel
    • Plunger: Case Hardened Steel
    • Knob: Delrin (Black)
  • Optional locking elements
  • Contoured knob
  • Unified ANSI & metric threads

*No thread relief in 1/4-20 thread size
*No thread relief in M6 thread size
Initial End Forces = +/-50% Final End Forces = +/-25%

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 68302X
Product Name Metric Delrin® Knob Steel Hand Retractable Spring Plunger / Locking: M10 x 1.5 Thread without Locking Element
Plunger Type Knob Handle Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Indexing Plungers - SDXN - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1378 to 0.3937 inch (3.5 to 10 mm)
End Force 1.01 to 7.87 lbs (0.4588 to 3.57 kg)
View Details
Slotted Head Steel Spring Ball Plunger With M4 Threads - Standard End Pressure - S707CBMS0409 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0984 inch (2.5 mm)
View Details
Spring Plungers & Indexing Plungers - 478917 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Body Stainless Steel
View Details
Light End Force Standard Spring Plungers - Steel w/Steel Nose - 1.3 - Vlier
Specs
Plunger Type Spring Plunger
Stroke 0.7500 inch (19.05 mm)
End Force 2.7 lbs (1.22 kg)
View Details