Te-Co, Inc. Metric Delrin® Knob Steel Hand Retractable Spring Plunger / Locking: M6 x 1.0 Thread without Locking Element 68301X

Description
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Optional locking elements Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%
Description
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Optional locking elements Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Suppliers

Company
Product
Description
Supplier Links
Metric Delrin® Knob Steel Hand Retractable Spring Plunger / Locking: M6 x 1.0 Thread without Locking Element - 68301X - Te-Co, Inc.
Union, OH, USA
Metric Delrin® Knob Steel Hand Retractable Spring Plunger / Locking: M6 x 1.0 Thread without Locking Element
68301X
Metric Delrin® Knob Steel Hand Retractable Spring Plunger / Locking: M6 x 1.0 Thread without Locking Element 68301X
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Optional locking elements Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Product Information

  • Material:
  • Body: Steel
    • Plunger: Case Hardened Steel
    • Knob: Delrin (Black)
  • Optional locking elements
  • Contoured knob
  • Unified ANSI & metric threads

*No thread relief in 1/4-20 thread size
*No thread relief in M6 thread size
Initial End Forces = +/-50% Final End Forces = +/-25%

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 68301X
Product Name Metric Delrin® Knob Steel Hand Retractable Spring Plunger / Locking: M6 x 1.0 Thread without Locking Element
Plunger Type Knob Handle Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Steel Spring Ball Plunger With M12 Threads - Heavy End Pressure - S707CBMS1222H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.3150 inch (8 mm)
View Details
Indexing Plungers - SDXN - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1378 to 0.3937 inch (3.5 to 10 mm)
End Force 1.01 to 7.87 lbs (0.4588 to 3.57 kg)
View Details
Spring Plungers & Indexing Plungers - 188912 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Locking Hand Retractable Plungers - 27421 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 5 lbs (2.27 kg)
Body Steel; Steel
View Details