Te-Co, Inc. Metric Posi Hex Spring Plunger / Light End Force - Steel Body, Delrin® Nose: M20 x 2.5 Thread, End Force = 4.00 Initial x 16.00 Final without Locking Element 67095X

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Suppliers

Company
Product
Description
Supplier Links
Metric Posi Hex Spring Plunger / Light End Force - Steel Body, Delrin® Nose: M20 x 2.5 Thread, End Force = 4.00 Initial x 16.00 Final without Locking Element - 67095X - Te-Co, Inc.
Union, OH, USA
Metric Posi Hex Spring Plunger / Light End Force - Steel Body, Delrin® Nose: M20 x 2.5 Thread, End Force = 4.00 Initial x 16.00 Final without Locking Element
67095X
Metric Posi Hex Spring Plunger / Light End Force - Steel Body, Delrin® Nose: M20 x 2.5 Thread, End Force = 4.00 Initial x 16.00 Final without Locking Element 67095X
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel, Case Hardened
    • Stainless Steel Plunger: 303 Stainless Steel
  • Black Oxide Finish
  • Easy installation and removal
  • Withstands high torque
  • One-piece body - no set screw in back
  • *1-8 (Part #57184) not available In one piece-design
  • INCH SIZES
    • Steel Nose: + 000 - 001
    • Delrin Nose: + 000 - 002
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 67095X
Product Name Metric Posi Hex Spring Plunger / Light End Force - Steel Body, Delrin® Nose: M20 x 2.5 Thread, End Force = 4.00 Initial x 16.00 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Plungers - ZP, PL, PLH, ZN, PLN - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger
Stroke 0.0591 to 0.3937 inch (1.5 to 10 mm)
End Force 0.1124 to 53.95 lbs (0.0510 to 24.47 kg)
View Details
Hexagon Head Steel Spring Ball Plunger With M12 Threads - Standard End Pressure - S707CBMH1226 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.3150 inch (8 mm)
View Details
Spring Plungers & Indexing Plungers - 478753 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Body Steel
View Details
Posi-Hex Plungers – Steel w/Delrin® Nose - DPHLM10 - Vlier
Specs
Plunger Type Posi-Hex
Stroke 1.13 inch (28.6 mm)
End Force 7.31 lbs (3.31 kg)
View Details