Te-Co, Inc. Metric Posi Hex Spring Plunger / Light End Force - Steel Body, Delrin® Nose: M8 x 1.25 Thread, End Force = 1.50 Initial x 4.50 Final with Locking Element 67091

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Suppliers

Company
Product
Description
Supplier Links
Metric Posi Hex Spring Plunger / Light End Force - Steel Body, Delrin® Nose: M8 x 1.25 Thread, End Force = 1.50 Initial x 4.50 Final with Locking Element - 67091 - Te-Co, Inc.
Union, OH, USA
Metric Posi Hex Spring Plunger / Light End Force - Steel Body, Delrin® Nose: M8 x 1.25 Thread, End Force = 1.50 Initial x 4.50 Final with Locking Element
67091
Metric Posi Hex Spring Plunger / Light End Force - Steel Body, Delrin® Nose: M8 x 1.25 Thread, End Force = 1.50 Initial x 4.50 Final with Locking Element 67091
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel, Case Hardened
    • Stainless Steel Plunger: 303 Stainless Steel
  • Black Oxide Finish
  • Easy installation and removal
  • Withstands high torque
  • One-piece body - no set screw in back
  • *1-8 (Part #57184) not available In one piece-design
  • INCH SIZES
    • Steel Nose: + 000 - 001
    • Delrin Nose: + 000 - 002
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 67091
Product Name Metric Posi Hex Spring Plunger / Light End Force - Steel Body, Delrin® Nose: M8 x 1.25 Thread, End Force = 1.50 Initial x 4.50 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Indexing Plungers - GDX - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.2362 to 0.4724 inch (6 to 12 mm)
End Force 1.8 to 13.49 lbs (0.8156 to 6.12 kg)
View Details
Hexagon Head Stainless Steel Spring Ball Plunger With M16 Threads - Standard End Pressure - S707YBMH1633 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3937 inch (10 mm)
View Details
Spring Plungers & Indexing Plungers - 237823 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size Other Metric Thread; M20
Body Stainless Steel
View Details
Ball Plungers - Steel - B56 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.5780 inch (14.68 mm)
End Force 9 lbs (4.08 kg)
View Details