Te-Co, Inc. Metric Posi Hex Spring Plunger / Light End Force - Steel Body, Delrin® Nose: M5 x 0.8 Thread, End Force = 1.30 Initial x 2.70 Final with Locking Element 67089

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Suppliers

Company
Product
Description
Supplier Links
Metric Posi Hex Spring Plunger / Light End Force - Steel Body, Delrin® Nose: M5 x 0.8 Thread, End Force = 1.30 Initial x 2.70 Final with Locking Element - 67089 - Te-Co, Inc.
Union, OH, USA
Metric Posi Hex Spring Plunger / Light End Force - Steel Body, Delrin® Nose: M5 x 0.8 Thread, End Force = 1.30 Initial x 2.70 Final with Locking Element
67089
Metric Posi Hex Spring Plunger / Light End Force - Steel Body, Delrin® Nose: M5 x 0.8 Thread, End Force = 1.30 Initial x 2.70 Final with Locking Element 67089
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel, Case Hardened
    • Stainless Steel Plunger: 303 Stainless Steel
  • Black Oxide Finish
  • Easy installation and removal
  • Withstands high torque
  • One-piece body - no set screw in back
  • *1-8 (Part #57184) not available In one piece-design
  • INCH SIZES
    • Steel Nose: + 000 - 001
    • Delrin Nose: + 000 - 002
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 67089
Product Name Metric Posi Hex Spring Plunger / Light End Force - Steel Body, Delrin® Nose: M5 x 0.8 Thread, End Force = 1.30 Initial x 2.70 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 27272 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 3.97 lbs (1.8 kg)
Thread Size M6 x 1.0
View Details
Spring Plungers & Indexing Plungers - 478608 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Body Stainless Steel
View Details
Posi-Hex Plungers – Steel w/Delrin® Nose - DPHM4 - Vlier
Specs
Plunger Type Posi-Hex
Stroke 0.6260 inch (15.9 mm)
End Force 7.31 lbs (3.31 kg)
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M6 Threads - Light End Pressure - S707YPMS0614L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1063 inch (2.7 mm)
View Details