Te-Co, Inc. Metric Posi Hex Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: M20 x 2.5 Thread, End Force = 6.70 Initial x 37.30 Final without Locking Element 67087X

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Suppliers

Company
Product
Description
Supplier Links
Metric Posi Hex Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: M20 x 2.5 Thread, End Force = 6.70 Initial x 37.30 Final without Locking Element - 67087X - Te-Co, Inc.
Union, OH, USA
Metric Posi Hex Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: M20 x 2.5 Thread, End Force = 6.70 Initial x 37.30 Final without Locking Element
67087X
Metric Posi Hex Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: M20 x 2.5 Thread, End Force = 6.70 Initial x 37.30 Final without Locking Element 67087X
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel, Case Hardened
    • Stainless Steel Plunger: 303 Stainless Steel
  • Black Oxide Finish
  • Easy installation and removal
  • Withstands high torque
  • One-piece body - no set screw in back
  • *1-8 (Part #57184) not available In one piece-design
  • INCH SIZES
    • Steel Nose: + 000 - 001
    • Delrin Nose: + 000 - 002
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 67087X
Product Name Metric Posi Hex Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: M20 x 2.5 Thread, End Force = 6.70 Initial x 37.30 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Hand Retractable Plungers - 27558 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 5.01 lbs (2.27 kg)
Body Steel; Steel
View Details
Spring Plungers & Indexing Plungers - 237401 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Body Stainless Steel
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBL60 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.7500 inch (19.05 mm)
End Force 6 lbs (2.72 kg)
View Details
Slotted Head Steel Spring Ball Plunger With M16 Threads - Standard End Pressure - S707CBMS1624 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3937 inch (10 mm)
View Details