Te-Co, Inc. Metric Posi Hex Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: M4 x 0.7 Thread, End Force = 2.70 Initial x 7.30 Final with Locking Element 67080

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Suppliers

Company
Product
Description
Supplier Links
Metric Posi Hex Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: M4 x 0.7 Thread, End Force = 2.70 Initial x 7.30 Final with Locking Element - 67080 - Te-Co, Inc.
Union, OH, USA
Metric Posi Hex Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: M4 x 0.7 Thread, End Force = 2.70 Initial x 7.30 Final with Locking Element
67080
Metric Posi Hex Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: M4 x 0.7 Thread, End Force = 2.70 Initial x 7.30 Final with Locking Element 67080
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel, Case Hardened
    • Stainless Steel Plunger: 303 Stainless Steel
  • Black Oxide Finish
  • Easy installation and removal
  • Withstands high torque
  • One-piece body - no set screw in back
  • *1-8 (Part #57184) not available In one piece-design
  • INCH SIZES
    • Steel Nose: + 000 - 001
    • Delrin Nose: + 000 - 002
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 67080
Product Name Metric Posi Hex Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: M4 x 0.7 Thread, End Force = 2.70 Initial x 7.30 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 11221 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 1.5 lbs (0.6803 kg)
Thread Size Other English Thread; 10-24
View Details
Spring Plungers & Indexing Plungers - 1104582 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
View Details
Ball Plungers - Steel - B58N - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.6250 inch (15.87 mm)
End Force 10 lbs (4.54 kg)
View Details
Hexagon Head Steel Spring Ball Plunger With M6 Threads - Standard End Pressure - S707CBMH0615 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1378 inch (3.5 mm)
View Details