Te-Co, Inc. Metric Posi Hex Spring Plunger / Light End Force - Steel Body, Steel Nose: M8 x 1.25 Thread, End Force = 1.50 Initial x 4.50 Final without Locking Element 67012X

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Suppliers

Company
Product
Description
Supplier Links
Metric Posi Hex Spring Plunger / Light End Force - Steel Body, Steel Nose: M8 x 1.25 Thread, End Force = 1.50 Initial x 4.50 Final without Locking Element - 67012X - Te-Co, Inc.
Union, OH, USA
Metric Posi Hex Spring Plunger / Light End Force - Steel Body, Steel Nose: M8 x 1.25 Thread, End Force = 1.50 Initial x 4.50 Final without Locking Element
67012X
Metric Posi Hex Spring Plunger / Light End Force - Steel Body, Steel Nose: M8 x 1.25 Thread, End Force = 1.50 Initial x 4.50 Final without Locking Element 67012X
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel, Case Hardened
    • Stainless Steel Plunger: 303 Stainless Steel
  • Black Oxide Finish
  • Easy installation and removal
  • Withstands high torque
  • One-piece body - no set screw in back
  • *1-8 (Part #57184) not available In one piece-design
  • INCH SIZES
    • Steel Nose: + 000 - 001
    • Delrin Nose: + 000 - 002
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 67012X
Product Name Metric Posi Hex Spring Plunger / Light End Force - Steel Body, Steel Nose: M8 x 1.25 Thread, End Force = 1.50 Initial x 4.50 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Short Spring Plungers - ZSP, SPL, SPLH - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger
Stroke 0.0591 to 0.2559 inch (1.5 to 6.5 mm)
End Force 0.6744 to 26.98 lbs (0.3059 to 12.23 kg)
View Details
Slotted Head Steel Spring Pin Plunger With M6 Threads - Standard End Pressure - S707CPMS0614 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1063 inch (2.7 mm)
View Details
Spring Plungers & Indexing Plungers - 478917 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Body Stainless Steel
View Details
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHBHM10 - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 0.9016 inch (22.9 mm)
End Force 20.23 lbs (9.18 kg)
View Details